EN
  • EN
  • DE

MAX3996CTP+T

Part No MAX3996CTP+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 2.5Gbps 1 Channel 3 V ~ 5.5 V 20-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 5.5 V
Current - Supply 52mA
Current - Modulation 40mA
Current - Bias 60mA
Operating Temperature Range 0°C ~ 70°C
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-TQFN (4x4)
Mounting Style Surface Mount
Win Source Part Number 133260-MAX3996CTP+T
Ultra Librarian 3D Model Ultra Librarian MAX3996CTP+T CAD Model

Description

Maxim Integrated Product: MAX3996CTP+T

The MAX3996CTP+T is a high-performance, low-power, compact optical receiver integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is specifically engineered to cater to the demanding requirements of high-speed communication networks.

One of the standout features of the MAX3996CTP+T is its ability to handle data rates up to 11.3Gbps, making it suitable for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication protocols. This product is designed to provide a reliable, high-quality solution for system designers looking to integrate optical communication capabilities into their applications.

The MAX3996CTP+T operates with a single +3.3V supply voltage, which helps to minimize power consumption, an essential consideration for modern communication equipment. Moreover, the IC incorporates an automatic power control (APC) loop and a loss of signal (LOS) indicator, features that simplify circuit design and enhance overall system reliability.

This optical receiver IC also boasts a wide dynamic range, ensuring consistent performance even in environments with variable optical input levels. Its compact, 5mm x 5mm, 20-pin Thin QFN package allows for a smaller footprint on printed circuit boards, which is highly beneficial for space-constrained applications.

The MAX3996CTP+T comes in a tape and reel format, denoted by the suffix '+T,' which facilitates automated assembly processes, making it an excellent choice for high-volume production. Maxim Integrated's commitment to quality ensures that each IC meets stringent industry standards for performance and reliability.

Overall, the MAX3996CTP+T from Maxim Integrated is an ideal solution for designers looking to implement high-speed optical data communication with a focus on low power consumption and compact design. Its robust feature set and ease of integration make it a versatile component for a wide range of applications in the telecommunications, data center, and networking industries.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess