EN
  • EN
  • DE

MAX4211FETE+

Part No MAX4211FETE+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1.5% 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 4 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 1068193-MAX4211FETE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4211FETE+ CAD Model

Description

The MAX4211FETE+ from Maxim Integrated is a high-efficiency, current-sense amplifier designed for precision current measurement in a variety of applications. This advanced integrated circuit (IC) is part of Maxim's extensive portfolio of power management solutions, offering both high accuracy and low power consumption in a compact package.

Key Features

  • High-Side Current Sensing: The MAX4211FETE+ is capable of sensing the current flowing through a high-side shunt resistor, allowing for accurate current monitoring without disrupting the ground path.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, making it suitable for diverse applications, from battery-powered devices to automotive systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4211FETE+ ensures minimal impact on the overall power budget of the system it is monitoring.
  • High Accuracy: With precision amplification, the device provides an accurate representation of the current flow, essential for monitoring and control applications.
  • Adjustable Gain: The gain of the current-sense amplifier can be adjusted through external resistors, providing flexibility to match the sensitivity of the device to the specific requirements of the application.
  • Compact Package: The MAX4211FETE+ comes in a small 16-pin TQFN package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX4211FETE+ allows it to be used in a wide range of applications, including:

  • Battery management systems
  • Power management modules
  • Automotive systems
  • Portable devices
  • Industrial control systems

With its combination of features, the MAX4211FETE+ is an excellent choice for designers who require a reliable and accurate method to measure current in their systems. Maxim Integrated's commitment to quality ensures that this current-sense amplifier will perform to the highest standards, providing precise data and contributing to the efficiency and safety of electronic systems.

You May Also Be Interested in

Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6105 $57.7680
39+ $2.9626 $115.5414
61+ $2.8702 $175.0822
84+ $2.7766 $233.2344
108+ $2.6842 $289.8936
144+ $2.4070 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess