EN
  • EN
  • DE

MAX4238AUT

Part No MAX4238AUT
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.35V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 0.1 µV
Current - Supply 600µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703695-MAX4238AUT
Ultra Librarian 3D Model Ultra Librarian MAX4238AUT CAD Model

Description

Maxim Integrated MAX4238AUT Precision Op-Amp

The MAX4238AUT from Maxim Integrated is a high-precision operational amplifier (op-amp) that delivers outstanding performance for a wide range of applications. This component is designed for systems that require ultra-low noise, low input bias current, and low power consumption, making it an ideal choice for battery-powered devices and portable instrumentation.

Featuring a patented auto-zeroing technique, the MAX4238AUT minimizes the offset voltage and offset voltage drift over time and temperature. This results in a very stable and accurate op-amp that can maintain its performance across varying conditions. With an offset voltage as low as 25 µV and a drift of just 0.1 µV/°C, this op-amp is suitable for precision applications such as sensor signal conditioning, medical equipment, and A/D converter buffering.

The MAX4238AUT operates from a single supply voltage ranging from 2.7V to 5.5V, which allows it to be used in both 3V and 5V systems. Additionally, it boasts a low quiescent current of just 800 µA, contributing to the energy efficiency of the overall system. The device also features rail-to-rail output, which maximizes the dynamic range in low-voltage applications.

With a gain bandwidth product of 2MHz and a slew rate of 0.6V/µs, the MAX4238AUT can handle a variety of signal processing tasks while maintaining a high degree of precision. The device comes in a tiny 6-pin SOT23 package, making it an excellent choice for space-constrained applications.

In summary, the MAX4238AUT from Maxim Integrated is a versatile, high-precision op-amp that delivers exceptional performance for applications where accuracy and stability are paramount. Its low-voltage operation, low power consumption, and small footprint make it a prime solution for the latest portable and energy-sensitive technologies.

Key Features:

  • Ultra-low offset voltage: 25 µV (max)
  • Offset voltage drift: 0.1 µV/°C (max)
  • Low noise: 8.5 nV/√Hz at 1kHz
  • Low input bias current: 1pA (max)
  • Supply voltage range: 2.7V to 5.5V
  • Quiescent current: 800 µA
  • Rail-to-rail output
  • Gain bandwidth product: 2MHz
  • Slew rate: 0.6V/µs
  • Package: 6-pin SOT23

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9434 $51.8870
115+ $0.8826 $101.4990
180+ $0.8522 $153.3960
255+ $0.7913 $201.7815
330+ $0.7609 $251.0970
415+ $0.7304 $303.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,797 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess