EN
  • EN
  • DE

MAX4257ESA

Part No MAX4257ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Push-Pull, Rail-to-Rail
Slew Rate 2.1V/μs
Gain Bandwidth Product 22MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Supply Current 420μA
Current - Output / Channel 68mA
Supply Voltage , Single/Dual (±) 2.4V ~ 5.5V, ±1.2V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4257
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703708-MAX4257ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4257ESA CAD Model

Description

Maxim Integrated MAX4257ESA Precision Operational Amplifier

The MAX4257ESA from Maxim Integrated is a high-precision operational amplifier designed for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls. This op-amp is well-suited for tasks requiring low noise, high output drive, and precision with a single power supply.

Key Features:

  • Low Offset Voltage: The MAX4257ESA boasts an ultra-low input offset voltage, which significantly reduces error in precision applications.
  • Low Noise: With its low noise performance, this operational amplifier is ideal for audio and other sensitive applications where maintaining signal integrity is crucial.
  • Single-Supply Operation: It is capable of operating from a single +5V supply, making it versatile for various circuit designs.
  • High Output Drive: The device can deliver a high output current, allowing it to drive heavy loads when necessary.
  • Rail-to-Rail Output: The MAX4257ESA features a rail-to-rail output stage, which provides the maximum possible dynamic range at the output, especially beneficial in low-voltage applications.
  • Power-Saving Shutdown Mode: It includes a shutdown mode that significantly reduces the power consumption when the amplifier is not in active use.

Applications:

  • Portable and Battery-Powered Instruments
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Active Filters and Buffers

The MAX4257ESA comes in a space-saving 8-pin SOIC package, which is suitable for compact PCB layouts. Its combination of features ensures reliable performance in systems where precision and power efficiency are paramount. Maxim Integrated's commitment to quality means that the MAX4257ESA is a dependable choice for designers seeking to enhance the accuracy and longevity of their electronic products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Maxim Integrated website or consult the MAX4257ESA datasheet. With its robust feature set, the MAX4257ESA stands out as a versatile and precise operational amplifier for demanding applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6488 $65.9520
90+ $1.3529 $121.7610
135+ $1.3106 $176.9310
185+ $1.2683 $234.6355
240+ $1.2261 $294.2640
320+ $1.0993 $351.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess