Maxim Integrated MAX4291EXK Precision Op-Amp
The MAX4291EXK is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This op-amp is specifically crafted for applications requiring low voltage operation and power efficiency without compromising on precision and reliability.
Key Features
- Low Power Consumption: The MAX4291EXK is optimized for low-power applications, ensuring minimal impact on battery life, making it ideal for portable and battery-operated devices.
- Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, providing designers with flexibility and simplicity in power supply design.
- High Precision: With its precision specifications, the MAX4291EXK offers excellent accuracy for sensitive applications, ensuring signal integrity and measurement precision.
- Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor applications and precision integrators.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in low supply voltage conditions.
- Compact Packaging: The MAX4291EXK comes in a space-saving 5-pin SC70 package, addressing the needs of space-constrained applications.
Applications
The MAX4291EXK is versatile and can be used in a wide range of applications, including:
- Portable Instruments
- Battery-Powered Devices
- Sensor Interfaces
- Data Acquisition Systems
- Medical Devices
- Low-Voltage Industrial Applications
Technical Specifications
Here are some of the technical specifications for the MAX4291EXK:
- Supply Voltage Range: +2.7V to +5.5V
- Operating Temperature Range: -40°C to +85°C
- Output Short-Circuit Current: 40mA (min)
- Input Offset Voltage: 500µV (max)
- Input Bias Current: 1pA (typ)
Overall, the MAX4291EXK by Maxim Integrated stands out as a reliable, precise, and power-efficient solution for a multitude of applications where space and power are at a premium.