EN
  • EN
  • DE

MAX4395EUD+T

Part No MAX4395EUD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP R-R 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 85MHz
Slew Rate 500 V/μs
Operating Supply Current 6mA
Channel Output Current 95mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 123678-MAX4395EUD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4395EUD+T CAD Model

Description

Maxim Integrated MAX4395EUD+T Operational Amplifier

The MAX4395EUD+T from Maxim Integrated is a high-performance, single-supply operational amplifier designed for analog applications that require low distortion, high speed, and low power consumption. This operational amplifier is an ideal choice for a wide range of applications, including portable and battery-powered devices, active filters, line drivers, and sensor interfaces.

With its rail-to-rail output capability, the MAX4395EUD+T can swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltage. This feature is particularly useful in single-supply systems, where headroom is often at a premium. Additionally, the device operates from a single +2.5V to +5.5V power supply, which makes it versatile for both 3V and 5V systems.

The MAX4395EUD+T boasts a high slew rate of 10V/µs and a gain-bandwidth product of 50MHz, enabling it to handle high-speed signals with ease. This makes it suitable for video, RF, IF, or I/Q channel applications. Its low distortion characteristics ensure clean signal amplification, preserving signal integrity in high-fidelity audio and precision instrumentation.

Maxim Integrated has designed this op-amp with a low input bias current of 1pA and an input offset voltage of 500µV, ensuring accuracy in measurement and sensor applications. The low quiescent current of just 1.1mA (typical) helps to extend battery life in portable devices.

Packaged in a space-saving 14-pin TSSOP, the MAX4395EUD+T is suitable for compact designs where board space is at a premium. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

In summary, the MAX4395EUD+T operational amplifier from Maxim Integrated is a robust, high-speed op-amp that offers excellent performance for a variety of analog applications. Its low power consumption, high slew rate, and rail-to-rail output make it a flexible and efficient solution for designers looking to optimize their analog circuits.

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5100 $59.6700
41+ $2.8806 $118.1046
63+ $2.7905 $175.8015
86+ $2.7004 $232.2344
111+ $2.6103 $289.7433
149+ $2.3400 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess