EN
  • EN
  • DE

MAX440CPI

Part No MAX440CPI
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-SPEED VIDEO MUX/AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Circuits 1
-3db Bandwidth 110 MHz
Slew Rate 370V/µs
Current - Supply 40 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number MAX440
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211773-MAX440CPI
Ultra Librarian 3D Model Ultra Librarian MAX440CPI CAD Model

Description

MAX440CPI - Precision Operational Amplifier from Maxim Integrated

The MAX440CPI is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This precision op-amp is well-suited for a broad range of applications, including industrial control systems, medical devices, and any circuit requiring high accuracy and stability.

Key Features

  • Low Offset Voltage: The MAX440CPI offers a low input offset voltage, which is crucial for applications where precision is key. This feature minimizes error and drift in sensitive circuits.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Single-Supply Operation: The ability to operate from a single power supply simplifies the power design of the circuit, making it easier to integrate into a wide array of systems.
  • Low Power Consumption: The MAX440CPI is designed to consume minimal power, which is ideal for battery-powered devices and energy-efficient applications.
  • Wide Temperature Range: It operates over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The MAX440CPI is versatile enough to be used in many different types of electronic systems. Some of its typical applications include:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Analog filters
  • Precision current sensing

Package and Availability

The MAX440CPI comes in a PDIP-8 (Plastic Dual In-line Package) which is widely used and easily integrated into various circuit boards. For designers and engineers looking for a reliable and precise operational amplifier, the MAX440CPI from Maxim Integrated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0879 $65.4395
11+ $10.7389 $118.1279
17+ $10.4032 $176.8544
23+ $10.0677 $231.5571
30+ $9.7320 $291.9600
40+ $8.7253 $349.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess