EN
  • EN
  • DE

MAX4542CSA+T

Part No MAX4542CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703978-MAX4542CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4542CSA+T CAD Model

Description

The MAX4542CSA+T is a state-of-the-art, precision analog switch from Maxim Integrated, designed to cater to a wide range of applications requiring high-performance switching of analog signals. This component is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for the modern electronics industry.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of typically 100 ohms, which ensures minimal signal distortion and power loss when the switch is in the closed (on) position.
  • Single Supply Operation: It operates from a single supply voltage ranging from +2V to +12V or dual supplies of ±2V to ±6V, offering flexibility in various circuit designs.
  • Low Power Consumption: With its low power consumption, the MAX4542CSA+T is an excellent choice for battery-powered and portable devices, ensuring longer operational life and efficiency.
  • High-Speed Switching: The device boasts high-speed switching performance, making it suitable for applications that require fast and reliable operation.
  • TTL/CMOS Logic Compatible: The control inputs are TTL/CMOS logic compatible, allowing for easy integration with digital systems.

Applications

The MAX4542CSA+T is versatile and can be used in various applications, including:

  • Sample and hold circuits
  • Battery-powered systems
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems

Quality and Reliability

Maxim Integrated ensures that the MAX4542CSA+T meets the highest quality and reliability standards. The device is available in an 8-pin SOIC package, which is RoHS compliant and suitable for surface mount technology (SMT). With Maxim's rigorous testing and quality control, customers can expect consistent performance and durability from this analog switch.

Ordering Information

The MAX4542CSA+T is available for ordering in tape and reel packaging, facilitating efficient assembly for mass production. Maxim Integrated's support and extensive resources are available to help customers with their design and application needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess