EN
  • EN
  • DE

MAX4572EAI+T

Part No MAX4572EAI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description SERIALLY CONTROLLED, CLICKLESS A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 8
On-State Resistance (Max) 35Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.25V
-3db Bandwidth 150MHz
Features Break-Before-Make, Clickless, I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MAX4572
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704001-MAX4572EAI+T
Ultra Librarian 3D Model Ultra Librarian MAX4572EAI+T CAD Model

Description

Maxim Integrated MAX4572EAI+T Analog Multiplexer

The MAX4572EAI+T is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to provide precision signal routing in a variety of applications. This component is particularly well-suited for battery-powered devices, data acquisition systems, and communication equipment, thanks to its wide operating voltage range and low power consumption.

Featuring a single 8-channel multiplexer, the MAX4572EAI+T allows users to select one of eight inputs to be passed to the output. Its versatility is further enhanced by its bidirectional signal flow capability, making it suitable for both multiplexing and demultiplexing applications. The device operates from a single +2.7V to +12V supply, or from dual ±2.7V to ±6V supplies, providing flexibility in various system designs.

The MAX4572EAI+T boasts a low on-resistance (Ron) of less than 100 ohms, which remains flat over the specified signal range and within a wide temperature range. This characteristic ensures minimal signal distortion and excellent analog performance. The device also features fast switching speeds, with tTRANS less than 250ns, which is essential for applications requiring high-speed signal processing.

With its digital logic inputs compatible with both TTL and CMOS levels, the MAX4572EAI+T can easily interface with a wide range of microcontrollers and digital logic systems. Additionally, its ESD protection exceeds 2000V per Method 3015.7, providing robustness and reliability in harsh environments.

For design convenience, the MAX4572EAI+T is offered in a 28-pin SSOP package, which allows for a compact footprint on PCB layouts. This, along with its extended temperature range of -40°C to +85°C, makes it a versatile choice for space-constrained and temperature-sensitive applications.

In summary, the Maxim Integrated MAX4572EAI+T analog multiplexer is an ideal solution for designers seeking a reliable, low-power, and high-performance signal routing component. Its broad voltage range, low on-resistance, and compatibility with various logic levels make it a versatile choice for a multitude of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess