EN
  • EN
  • DE

MAX457CSA

Part No MAX457CSA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 8SOIC / Video Amp 2 General Purpose 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications General Purpose
Number of Circuits 2
-3db Bandwidth 70 MHz
Slew Rate 300V/µs
Current - Supply 35 mA
Current - Output / Channel 20 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX457
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 881861-MAX457CSA
Ultra Librarian 3D Model Ultra Librarian MAX457CSA CAD Model

Description

The MAX457CSA from Maxim Integrated is a high-precision operational amplifier (op-amp) designed for a wide range of analog applications. This particular model is well-suited for tasks that require low noise, high speed, and low drift. It is commonly used in applications such as active filters, data acquisition systems, and industrial controls.

Key Features

  • High Precision: The MAX457CSA offers excellent precision with low offset voltage and low drift over time and temperature, ensuring stable and reliable performance in critical applications.
  • Low Noise: With its low-noise design, this op-amp is ideal for signal conditioning in sensitive measurement and audio equipment, where maintaining signal integrity is paramount.
  • High Speed: The device provides fast settling times and high slew rates, making it suitable for applications that require rapid signal processing.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Dual Supply Operation: For applications that require it, the MAX457CSA can also be used with a dual supply, providing greater flexibility in system design.
  • Compact SO-8 Package: The small footprint of the SO-8 package allows for space-saving designs, which is critical in portable and space-constrained applications.

Applications

The versatility of the MAX457CSA operational amplifier makes it an excellent choice for a broad range of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Industrial Controls and Automation

Technical Specifications

  • Supply Voltage Range: 4.5V to 36V (single supply) or ±2.25V to ±18V (dual supply)
  • Offset Voltage: Typically 250 µV
  • Temperature Drift: Typically 3 µV/°C
  • Slew Rate: Typically 1.2 V/µs
  • Package Type: SO-8

In conclusion, the MAX457CSA from Maxim Integrated is a robust and reliable choice for engineers and designers looking for a precision operational amplifier that offers low noise, high speed, and stable performance across a range of operating conditions and applications.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess