EN
  • EN
  • DE

MAX4599EUT-T

Part No MAX4599EUT-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6 / Low-Voltage, Single-Supply, SPDT Analog Switch in SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 60Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Single Supply Voltage (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 30ns, 25ns
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Part Number Series MAX4599
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806384-MAX4599EUT-T
Ultra Librarian 3D Model Ultra Librarian MAX4599EUT-T CAD Model

Description

Maxim Integrated MAX4599EUT-T Analog Multiplexer

The MAX4599EUT-T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for routing analog signals in your electronic systems. This versatile component is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

This analog switch features low on-resistance (Ron) of only 0.5Ω (typical) at +5V, which minimizes signal attenuation and ensures high signal integrity. Its on-resistance match between channels is less than 0.05Ω (typical), which is essential for maintaining signal fidelity when switching between paths. Additionally, the MAX4599EUT-T boasts a fast switching speed with a turn-on time of 30ns and a turn-off time of 20ns, allowing for quick signal routing without significant delays.

The device comes in a tiny 6-pin SOT-23 package, which is highly beneficial for space-constrained applications such as mobile devices, laptops, and other portable electronics. Its miniature size does not compromise its robustness, as it also features ESD protection of ±2kV, protecting the switch from electrostatic discharges that can occur during handling or operation.

With its break-before-make switching action, the MAX4599EUT-T ensures that no two switches are closed simultaneously, preventing signal shorts and preserving the integrity of the signal path. The device also supports rail-to-rail analog signal handling, allowing signals to swing from the negative supply rail to the positive supply rail for maximum dynamic range.

Applications for the MAX4599EUT-T are diverse and include signal routing in audio and video equipment, communication systems, data acquisition systems, and medical devices where high precision and reliability are required. Its low power consumption and high-speed operation make it an excellent choice for designers looking to enhance their system performance while maintaining a small footprint.

In summary, the Maxim Integrated MAX4599EUT-T is a reliable and efficient solution for analog signal switching, offering low on-resistance, fast switching speeds, and a compact form factor for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess