EN
  • EN
  • DE

MAX5073ETI

Part No MAX5073ETI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.2MHz, Dual-Output Buck or Boost Converter with Internal Power MOSFETs | IC REG BUCK BST ADJ DL 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 23V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 28V
Output Current 1.38A (Switch), 2.3A (Switch)
Switching Frequency 200kHz ~ 2.2MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX5073
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214064-MAX5073ETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5073ETI CAD Model

Description

The MAX5073ETI from Maxim Integrated is a versatile, high-efficiency, synchronous step-down DC-DC converter designed to deliver superior performance for a wide range of applications. Encased in a compact 28-pin TQFN package, this advanced power solution is engineered to provide a seamless and efficient power conversion for systems requiring a lower supply voltage from a higher input voltage source.

Key Features

  • Wide Input Voltage Range: The MAX5073ETI operates over a broad input voltage range, making it suitable for diverse applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific needs of their application, ensuring flexibility and precision in power delivery.
  • High Efficiency: With its synchronous rectification and low quiescent current, this buck converter maximizes efficiency, reducing power loss and heat generation.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system against excessive heat conditions that could otherwise compromise performance or longevity.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies the design and minimizes the external component count, saving space and cost.

Applications

The MAX5073ETI is well-suited for a variety of applications that require efficient power management. Some of the typical applications include:

  • Portable and battery-powered devices
  • Industrial control systems
  • Point-of-load power supplies
  • Networking and telecommunications equipment
  • Automotive accessories

Technical Specifications

The MAX5073ETI features an operating temperature range of -40°C to +125°C, accommodating harsh environments and ensuring reliability across different use cases. The device's switching frequency is also programmable, allowing designers to optimize the converter for performance or component size.

In conclusion, Maxim Integrated's MAX5073ETI is a high-quality power management solution that offers efficiency, versatility, and reliability for designers looking to optimize their systems' power conversion processes. Its robust feature set and ease of integration make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4415 $65.7660
8+ $13.4905 $107.9240
12+ $13.0689 $156.8268
16+ $12.6474 $202.3584
21+ $12.2258 $256.7418
28+ $10.9610 $306.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,647 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess