EN
  • EN
  • DE

MAX5151AEEE+

Part No MAX5151AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 13BIT V-OUT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 13
Number of D/A Converters 2
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number MAX5151
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075474-MAX5151AEEE+
Ultra Librarian 3D Model Ultra Librarian MAX5151AEEE+ CAD Model

Description

Maxim Integrated MAX5151AEEE+ Digital-to-Analog Converter

The MAX5151AEEE+ is a high-performance, precision digital-to-analog converter (DAC) from Maxim Integrated, designed to offer excellent accuracy and stability for a wide range of applications. This device is ideal for automated test equipment, data acquisition systems, industrial control systems, and high-end audio equipment, thanks to its superior design and functionality.

Key Features:

  • Resolution: The MAX5151AEEE+ features a 12-bit resolution, providing fine granularity and precise control over analog output.
  • Dual DAC Channels: It includes two independent DAC channels, allowing for simultaneous output of two analog signals.
  • Output Range: This device offers a flexible output range, which is user-selectable for either unipolar or bipolar operation, making it adaptable to a variety of use cases.
  • Low Power Consumption: With its low power design, the MAX5151AEEE+ is optimized for power-sensitive applications, ensuring efficient operation.
  • Interface: It features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Package: The MAX5151AEEE+ comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications.
  • Temperature Range: This DAC operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Performance Advantages:

The MAX5151AEEE+ stands out with its excellent linearity and low noise output, which are critical for high-precision tasks. Its on-chip output buffer amplifiers allow the DAC to drive capacitive loads directly, thereby simplifying design and reducing external component requirements. Additionally, the integrated precision voltage reference with low temperature coefficient enhances the overall stability and accuracy of the system.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Process Controls
  • High-End Audio Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5151AEEE+ DAC is an excellent choice for professionals seeking a reliable and precise analog output solution.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess