EN
  • EN
  • DE

MAX521BEWG

Part No MAX521BEWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 8 24-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name MAX521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882040-MAX521BEWG
Ultra Librarian 3D Model Ultra Librarian MAX521BEWG CAD Model

Description

Maxim Integrated MAX521BEWG Product Overview

The MAX521BEWG from Maxim Integrated is a precision, low-power, 8-channel digital-to-analog converter (DAC) with a serial interface, designed to provide a high level of accuracy and stability for a broad range of applications. This integrated circuit (IC) is an ideal solution for systems requiring multiple DACs in a compact package, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Multiple DAC Channels: The MAX521BEWG features 8 independently programmable DAC channels, enabling fine control over multiple analog outputs simultaneously.
  • Serial Interface: It utilizes a serial interface for communication, which minimizes the number of wires needed for connection and simplifies the design of the PCB.
  • High Precision: This DAC offers excellent precision with a 12-bit resolution, ensuring that the analog output closely matches the intended digital input value.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX521BEWG operates with low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, providing flexibility for use in various system voltage levels.
  • Compact Package: The device comes in a 24-pin SOIC-W package, which is ideal for space-constrained applications.

Applications

The MAX521BEWG is versatile and can be used in multiple applications where precise analog control is necessary. Some of the typical applications include:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Instrumentation
  • Power Supply Control

The MAX521BEWG integrates seamlessly into various circuits, offering design engineers a reliable and efficient solution for managing multiple analog outputs. Its precision, coupled with low power consumption, makes it a preferred choice for sophisticated electronic systems that require a high degree of control and energy efficiency.

With Maxim Integrated's commitment to quality, the MAX521BEWG is manufactured to meet high standards, ensuring reliable performance for critical applications. Whether it's for industrial automation or precision instrumentation, the MAX521BEWG stands out as a robust and versatile component for analog output management.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess