EN
  • EN
  • DE

MAX5880BUXF+C75

Part No MAX5880BUXF+C75
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QAM MODULATOR & DIGITAL UPCONVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Upconverter
Frequency 45MHz ~ 1GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 256-LBGA, CSPBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number MAX5880
Standard Package 90 pcs
ECCN OBSOLETE
Win Source Part Number 882092-MAX5880BUXF+C75
Ultra Librarian 3D Model Ultra Librarian MAX5880BUXF+C75 CAD Model

Description

The MAX5880BUXF+C75 is a state-of-the-art Digital-to-Analog Converter (DAC) component from Maxim Integrated, designed to deliver exceptional performance in a variety of demanding applications. This advanced device is particularly well-suited for applications that require high-speed data conversion with precise accuracy, such as wireless communication systems, cable modem termination systems, test and measurement equipment, and base station infrastructures.

Key Features

  • High-Speed Performance: The MAX5880BUXF+C75 offers a high update rate, making it an ideal choice for applications that require rapid data processing and conversion.
  • Resolution: With its high resolution, this DAC ensures that the output signal is accurate and detailed, allowing for precise control over the analog output.
  • Low Power Consumption: Despite its high performance, the MAX5880BUXF+C75 is designed to be energy-efficient, helping to reduce the overall power consumption of the system it is integrated into.
  • Compact Form Factor: The device comes in a compact package, making it easy to integrate into space-constrained designs without sacrificing performance.

Applications

The versatility of the MAX5880BUXF+C75 makes it suitable for a wide range of applications. Its ability to deliver high-fidelity analog output makes it a prime choice for:

  • Wireless infrastructure
  • Broadband communication systems
  • Instrumentation and test equipment
  • High-speed data acquisition systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5880BUXF+C75 is no exception. Built to meet the rigorous standards of the industry, this DAC is designed to perform consistently over a wide range of temperatures and conditions, ensuring that it can be relied upon for critical applications where performance cannot be compromised.

In summary, the MAX5880BUXF+C75 from Maxim Integrated represents a powerful solution for designers looking to incorporate a high-quality DAC into their systems. With its combination of speed, precision, and efficiency, it stands out as a top choice for any application requiring high-performance digital-to-analog conversion.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess