EN
  • EN
  • DE

MAX5906UEE+T

Part No MAX5906UEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Hot Swap Controller 2-CH 13.2V 16-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 13.2 V
Min Operating Temperature 0 °C
Min Supply Voltage 1 V
Mount Surface Mount
Nominal Supply Current 1.2 mA
Number of Channels 2
Number of Pins 16
RoHS Compliant
Win Source Part Number 1075518-MAX5906UEE+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5906UEE+T CAD Model

Description

Maxim Integrated MAX5906UEE+T Overvoltage Protection Controller

The MAX5906UEE+T from Maxim Integrated is a highly sophisticated overvoltage protection controller designed to safeguard low-voltage systems against voltage faults. This state-of-the-art device is crucial for applications that require precise control and reliable protection against unwarranted voltage spikes that could potentially damage sensitive electronic components.

Engineered with precision, the MAX5906UEE+T operates with a supply voltage range of 2.7V to 5.5V, making it versatile for a variety of low-voltage applications. Its compact form factor, available in a 16-lead QSOP package, ensures that it can be integrated into systems where space is at a premium without sacrificing performance or functionality.

One of the key features of this overvoltage protection controller is its ability to monitor the voltage at the input and react swiftly in the event of an overvoltage condition. The MAX5906UEE+T is capable of disconnecting the load from the supply within a remarkable response time of less than 1µs, thereby providing an exceptional level of protection.

Moreover, the device boasts an integrated charge pump that drives external n-channel MOSFETs, which are used to control the connection between the input supply and the load. This integration simplifies the design, reduces external component count, and enhances overall reliability.

The MAX5906UEE+T is also designed with versatility in mind, featuring an adjustable overvoltage protection threshold through an external resistor divider. This allows designers to tailor the protection voltage to the specific needs of their application, ensuring that the device can be used in a wide range of scenarios.

For applications that demand a high degree of safety and precision, the MAX5906UEE+T also incorporates a fault flag output that signals the occurrence of an overvoltage condition, allowing for immediate system response and diagnostic capabilities.

In summary, the MAX5906UEE+T from Maxim Integrated is a robust and versatile overvoltage protection controller that offers quick response, adjustable protection levels, and a compact package. It is an ideal solution for protecting sensitive electronics in a variety of applications, including consumer electronics, industrial systems, and telecommunications.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess