EN
  • EN
  • DE

MAX5930EEG+

Part No MAX5930EEG+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 13.2V N-Channel Positive Voltage 24-Pin QSOP / IC HOT-SWAP CTRLR TRPL 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel
Packaging Tube
Type Hot Swap Controller
Number of Channels 3
Internal Switch(s) No
Applications General
Features Fault Timeout
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO
Operating Supply Voltage 1 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2.5mA
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Feature Pins IN1, IN2, IN3, LATCH, LIM1, LIM2, LIM3, MODE, ON1, ON2, ON3, POL, STAT1, STAT2, STAT3, TIM
Win Source Part Number 786595-MAX5930EEG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5930
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5930EEG+ CAD Model

Description

Maxim Integrated MAX5930EEG+ Product Overview

The Maxim Integrated MAX5930EEG+ is a highly sophisticated, quad Ethernet power-sourcing equipment (PSE) controller designed to facilitate the delivery of Power over Ethernet (PoE) to Power Devices (PDs). This component is specifically engineered for network switches, routers, and midspan PSEs that require a reliable and efficient PoE solution.

The MAX5930EEG+ operates in accordance with the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE-capable devices. This standard provides the ability to supply power over Ethernet cabling, eliminating the need for additional power sources and reducing the complexity of wiring infrastructure.

One of the standout features of the MAX5930EEG+ is its ability to support up to four PoE ports, making it an ideal choice for small to medium-sized network applications. The device integrates a comprehensive set of protections, including current limiting, under-voltage lockout, thermal shutdown, and fault reporting, to ensure the safe and reliable operation of both the PSE and the connected PDs.

Designed with efficiency in mind, the MAX5930EEG+ boasts a low-power dissipation profile, which is critical in reducing overall system heat and energy consumption. The device is available in a compact 24-pin SSOP package, making it suitable for space-constrained applications without compromising on performance.

Furthermore, the MAX5930EEG+ provides advanced control features such as programmable current limit, auto-restart, and power-good reporting. These features offer system designers the flexibility to tailor the power management to specific application requirements, enhancing the functionality and robustness of the end product.

In summary, the Maxim Integrated MAX5930EEG+ is a versatile and reliable PSE controller that brings the benefits of PoE to a variety of networked devices. Its adherence to industry standards, combined with its protective features and energy-efficient design, makes it an excellent choice for network administrators and system integrators looking to streamline their network power solutions.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess