EN
  • EN
  • DE

MAX6029EUK50+T

Part No MAX6029EUK50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 4mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 90μVp-p
Noise - 10Hz to 10kHz 245μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 10.5μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1069667-MAX6029EUK50+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK50+T CAD Model

Description

Product Overview: MAX6029EUK50+T from Maxim Integrated

The MAX6029EUK50+T is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This component is part of a family of voltage references that are designed to be highly stable and precise over time and temperature. The MAX6029EUK50+T is ideal for high-performance data converters, portable instrumentation, and industrial applications where accurate voltage reference is crucial for system performance.

Key Features

  • Output Voltage: The MAX6029EUK50+T provides a fixed output voltage of 5.0V, making it suitable for systems that require a stable reference voltage at this level.
  • Low Dropout Voltage: This voltage reference has a low dropout voltage, ensuring it remains accurate even with minimal difference between the input voltage and the output voltage, which is essential for battery-operated devices.
  • High Accuracy: With an initial accuracy of ±0.2%, the device offers precise voltage regulation, which is critical for sensitive electronic circuits.
  • Temperature Coefficient: It features a low temperature coefficient, thus providing stable performance across a wide temperature range, typically 35ppm/°C.
  • Low Power Consumption: The MAX6029EUK50+T is designed for power-sensitive applications, with a quiescent current of typically 75μA, making it ideal for battery-powered devices.

Package and Reliability

The device comes in a compact SOT-23 package, which is suitable for space-constrained applications. The MAX6029EUK50+T is also characterized for the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.

Applications

  • Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Operated Equipment

Maxim Integrated's MAX6029EUK50+T is a robust, high-precision voltage reference that offers a combination of accuracy, low power consumption, and stability, making it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess