EN
  • EN
  • DE

MAX603ESA+TG002

Part No MAX603ESA+TG002
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 11.5V
Voltage - Output (Min/Fixed) 1.25V (5V)
Voltage - Output (Max) 11V
Voltage Dropout (Max) 0.55V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 35 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX603
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 213006-MAX603ESA+TG002
Ultra Librarian 3D Model Ultra Librarian MAX603ESA+TG002 CAD Model

Description

Maxim Integrated's MAX603ESA+TG002: Efficient Voltage Regulator

The MAX603ESA+TG002 from Maxim Integrated is a versatile and efficient voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. This regulator is part of Maxim's esteemed power management solutions, known for their high performance and robustness.

The MAX603ESA+TG002 operates with an input voltage range from 5.5V to 16V, making it suitable for various electronic devices and systems that require a consistent output voltage. It provides a fixed output voltage of 5V, which is a common requirement for digital circuits, ensuring compatibility with a multitude of standard digital components and systems.

This regulator features a low quiescent current, which significantly reduces power consumption when the device is in standby mode, thus extending battery life in portable applications. Furthermore, the MAX603ESA+TG002 boasts a high efficiency, which minimizes the heat generated during operation, enhancing system reliability and reducing the need for additional cooling solutions.

The MAX603ESA+TG002 comes in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications. This small form factor, combined with its surface-mount design, allows for efficient use of PCB real estate, facilitating integration into a variety of designs, from simple consumer electronics to more complex industrial systems.

With its built-in thermal overload protection, the MAX603ESA+TG002 ensures safe operation by automatically shutting down the output when the temperature exceeds safe operating limits. This feature protects both the regulator and the attached components from potential damage due to overheating.

Additionally, the device includes short-circuit protection, which guards against faults that could otherwise lead to catastrophic failure. This makes the MAX603ESA+TG002 a reliable choice for critical applications where uninterrupted operation is essential.

In summary, Maxim Integrated's MAX603ESA+TG002 voltage regulator is a high-efficiency, robust power management solution that offers stability, low power consumption, and protection features, all within a small package, making it a versatile choice for designers looking to optimize their power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess