EN
  • EN
  • DE
  • IT

MAX6190AESA+T

Part No MAX6190AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.25V 0.5mA 8-Pin SOIC N T/R / IC VREF SERIES 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 500μA
Tolerance ±0.16%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003158-MAX6190AESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6190
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6190AESA+T CAD Model

Description

Introducing the MAX6190AESA+T Precision Voltage Reference

The MAX6190AESA+T is a high-quality precision voltage reference component from the renowned manufacturer Maxim Integrated. This device is designed to offer a stable and precise reference voltage, which is a critical component in various electronic applications such as data converters, portable instrumentation, and power supplies.

Key Features

  • High Accuracy: The MAX6190AESA+T boasts an impressive initial accuracy of ±0.02%, ensuring precise performance for sensitive applications.
  • Low Temperature Coefficient: It has a low temperature coefficient of 3ppm/°C (max), which means its output voltage remains stable across a wide temperature range, making it suitable for demanding environments.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain its output accuracy even with minimal difference between the input and output voltages.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various design requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The MAX6190AESA+T is designed to be stable with capacitive loads, which is essential for maintaining performance in circuits with dynamic load conditions.
  • Long-Term Stability: It offers excellent long-term stability, ensuring consistent performance over the lifespan of the product.

Applications

The MAX6190AESA+T is ideal for high-end applications where precision is paramount. It is widely used in:

  • Precision data systems
  • Industrial controls
  • Battery-powered devices
  • Portable medical equipment
  • Analog-to-digital and digital-to-analog converters

Package and Quality

Enclosed in an 8-pin NSOIC package, the MAX6190AESA+T is compact and suitable for space-constrained applications. Maxim Integrated ensures that this product meets high-quality standards, providing reliability and performance that engineers can trust.

With its combination of accuracy, stability, and versatility, the MAX6190AESA+T is a top-tier solution for designers looking to improve the precision of their electronic systems. Maxim Integrated's commitment to excellence is evident in this product, making it a smart choice for a wide range of precision voltage reference needs.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4141
Linear Technology
Precision Reference
Lowest to $5.0427
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $21.1825
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1686
Linear Technology
Precision Reference
Lowest to $10.8970
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4075
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.2942
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8835 $51.9030
43+ $2.3659 $101.7337
66+ $2.2920 $151.2720
91+ $2.2181 $201.8471
117+ $2.1441 $250.8597
157+ $1.9223 $301.8011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess