EN
  • EN
  • DE

MAX6225ACPA

Part No MAX6225ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series, Buried Zener Voltage Reference IC Fixed 2.5V V ±0.04% 15 mA 8-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX6225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882154-MAX6225ACPA
Ultra Librarian 3D Model Ultra Librarian MAX6225ACPA CAD Model

Description

Maxim Integrated MAX6225ACPA Precision Voltage Reference

The MAX6225ACPA from Maxim Integrated is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for a wide range of applications. This component is particularly ideal for precision data converters, industrial control systems, and high-resolution analog-to-digital conversion processes where stability and accuracy are of paramount importance.

The MAX6225ACPA offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.02%. This level of precision is maintained over the full operating temperature range, thanks to its low temperature coefficient of 3ppm/°C (max), ensuring reliable performance in varying environmental conditions.

One of the standout features of this voltage reference is its low dropout voltage, which allows it to maintain accurate output even with minimal input-to-output differential. This makes the MAX6225ACPA highly efficient and suitable for battery-powered devices where power conservation is crucial.

Additionally, the device boasts a low output noise of just 1.5µVp-p (0.1Hz to 10Hz) and a long-term stability of 20ppm/1000 hours (max), which is essential for precision applications that require a noise-free and consistent voltage reference over time.

The MAX6225ACPA comes in an 8-pin DIP package, which is easy to integrate into a variety of circuit designs. It is also characterized for operation from -40°C to +85°C, allowing for its use in a broad range of environments. With a quiescent current of just 650µA, this device is also an excellent choice for power-sensitive applications.

In summary, the MAX6225ACPA from Maxim Integrated is a robust, high-precision voltage reference that offers excellent accuracy, stability, and low power consumption. Its wide operating temperature range and low noise make it an ideal choice for professional-grade electronics where performance and reliability cannot be compromised.

Whether you are designing precision instrumentation, industrial controls, or portable battery-operated devices, the MAX6225ACPA provides the performance and reliability needed to ensure accurate and stable operation.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess