EN
  • EN
  • DE

MAX6501UKP105-T

Part No MAX6501UKP105-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC SW TEMP OPEN-DRN POS SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 105°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115800-MAX6501UKP105-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP105-T CAD Model

Description

Maxim Integrated MAX6501UKP105-T Temperature Sensor

The MAX6501UKP105-T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a tiny SOT23 package. This high-quality component is ideal for a wide range of applications, including industrial systems, consumer electronics, and portable devices where space is at a premium and reliable temperature readings are essential.

Featuring a low-power design, the MAX6501UKP105-T operates with a supply voltage ranging from 2.7V to 5.5V, making it versatile for various circuit designs. The sensor is characterized for operation over a full -40°C to +125°C temperature range, ensuring its reliability and accuracy in extreme conditions.

One of the standout features of the MAX6501UKP105-T is its programmable threshold temperature setting. This allows designers to set a specific temperature threshold which, when reached, will trigger an output signal. This signal can be used to activate a cooling system, an alarm, or any other temperature-dependent process. The threshold is factory preset at 105°C, providing a turnkey solution for over-temperature protection.

The device offers an active-low, open-drain output, which makes it easy to interface with other components within a system. The open-drain configuration allows for the output to be wire-OR'ed with other open-drain or open-collector outputs, enabling simple and flexible integration into various design architectures.

With its tiny footprint, the MAX6501UKP105-T is perfect for space-constrained applications. The SOT23 package is not only compact but also offers excellent thermal response time, ensuring that the sensor rapidly reflects changes in the ambient temperature.

In summary, the Maxim Integrated MAX6501UKP105-T temperature sensor is a high-performance, low-power, and space-efficient solution for accurate temperature monitoring. With its programmable threshold, wide operating voltage range, and compact SOT23 package, it is an excellent choice for designers looking to incorporate reliable temperature sensing into their next project.

Key Features:

  • Accurate temperature sensing
  • Programmable over-temperature threshold
  • Low-power operation
  • Wide supply voltage range (2.7V to 5.5V)
  • Operational from -40°C to +125°C
  • Compact SOT23 package
  • Active-low, open-drain output

You May Also Be Interested in

Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4969 $59.8760
95+ $1.2289 $116.7455
150+ $1.1908 $178.6200
205+ $1.1515 $236.0575
260+ $1.1134 $289.4840
350+ $0.9979 $349.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess