EN
  • EN
  • DE

MAX6629MTT+T

Part No MAX6629MTT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type SPI
Supply Voltage - Operating 3 V to 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.8°C (-5°C, 6.5°C)
Testing Conditions 25°C (150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 6-TDFN Exposed Pad (3x3)
Win Source Part Number 1070443-MAX6629MTT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6629MTT+T CAD Model

Description

Maxim Integrated MAX6629MTT+T Precision Temperature Sensor

The MAX6629MTT+T is a high-accuracy digital temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a wide range of applications. This sensor is part of the MAX6629 series, known for its reliability and performance in temperature monitoring tasks.

With its small 6-pin TDFN package, the MAX6629MTT+T offers a compact solution for systems where space is at a premium. It is particularly well-suited for portable devices, consumer electronics, and industrial systems where accurate temperature readings are crucial for performance and safety.

Key Features:

  • High Accuracy: The MAX6629MTT+T provides an impressive accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, this sensor operates with a low supply voltage from 2.7V to 5.5V and has a typical supply current of only 250µA, which helps to extend battery life in portable devices.
  • Digital Interface: It features a 2-wire serial interface that is compatible with I²C bus specifications, allowing for easy integration into microcontroller-based systems.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, giving designers the flexibility to optimize the balance between resolution and conversion time.
  • Extended Temperature Range: The MAX6629MTT+T operates over a wide temperature range, making it suitable for environments with extreme temperature conditions.

Applications:

  • Environmental Control Systems
  • Computer and Server Systems
  • Battery Management Systems
  • Industrial and Medical Equipment
  • Telecommunications Infrastructure

The Maxim Integrated MAX6629MTT+T temperature sensor is a versatile component that offers robust performance for temperature monitoring, with a small footprint and low power requirements. Whether utilized in consumer electronics or industrial applications, this sensor delivers the accuracy and reliability that professionals expect from Maxim Integrated products.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0918 $50.9180
24+ $4.1779 $100.2696
38+ $4.0474 $153.8012
52+ $3.9168 $203.6736
67+ $3.7862 $253.6754
89+ $3.3946 $302.1194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess