EN
  • EN
  • DE

MAX6816EUS

Part No MAX6816EUS
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SWITCH DEBOUNCER SOT23-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Switch Debouncer
Applications µP Switch Interfacing
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-23-4
Base Product Number MAX6816
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632010-MAX6816EUS
Ultra Librarian 3D Model Ultra Librarian MAX6816EUS CAD Model

Description

Maxim Integrated MAX6816EUS - Single/Dual Low-Voltage, Low-Power µP Supervisory Circuits

The MAX6816EUS from Maxim Integrated is a compact, single-channel supervisory circuit designed to enhance the reliability of low-voltage, microprocessor (µP) systems. This device provides essential monitoring functions by supervising the power supply voltage and asserting a reset signal to the µP whenever necessary. It is an ideal solution for portable and battery-powered electronics where power conservation is crucial.

With a low supply current of only 1µA, the MAX6816EUS is optimized for energy-saving applications. It operates over a wide voltage range of 1.2V to 5.5V, making it suitable for monitoring 3.3V and 5V power supplies as well as battery-operated equipment. The reset output is available in both push-pull and open-drain configurations, ensuring compatibility with a variety of microprocessor systems and allowing for the possibility of wired-OR connections.

The device features a precision factory-set reset threshold voltage, which is critical for maintaining system integrity. The reset signal is guaranteed to remain asserted for a minimum reset timeout period of 140ms after the supply voltage rises above the reset threshold level, providing ample time for the system to stabilize upon power-up or during a brownout condition.

Encased in a space-saving SOT-143 package, the MAX6816EUS is designed for minimal footprint on PCBs, an essential characteristic for modern, space-constrained electronic designs. Additionally, it includes a manual reset input that allows the user to trigger a system reset with an external push-button or logic signal, offering enhanced control and diagnostic capabilities.

Overall, the MAX6816EUS supervisory circuit is a reliable and versatile component that offers critical protection for microprocessor-based systems, ensuring proper operation through power fluctuations and enabling the design of more robust and dependable electronics.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1002 $55.0100
100+ $1.0306 $103.0600
155+ $0.9958 $154.3490
220+ $0.9261 $203.7420
285+ $0.8913 $254.0205
355+ $0.8565 $304.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess