EN
  • EN
  • DE

MAX691CEWE

Part No MAX691CEWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706159-MAX691CEWE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX691CEWE CAD Model

Description

Maxim Integrated MAX691CEWE Microprocessor Supervisory Circuit

The Maxim Integrated MAX691CEWE is a comprehensive microprocessor (µP) supervisory circuit that provides a multitude of features to enhance the reliability and proper functioning of a microprocessor system. Designed to monitor power supplies in µP and digital systems, it offers a range of functions including power-on reset control, watchdog timer, battery backup switching, and write protection, making it an essential component for safeguarding system integrity during power failures and unexpected events.

Key Features:

  • Power Supply Monitoring: The MAX691CEWE ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brownout conditions. This function is crucial for preventing the execution of erroneous operations due to unstable power.
  • Watchdog Timer: With an integrated watchdog timer, the device helps to ensure that the µP system operates as intended by resetting the µP if it fails to strobe within a preset timeout period. This feature is indispensable for systems requiring high reliability and fault tolerance.
  • Battery Backup Switching: The circuit includes a mechanism for automatic backup battery switchover, which maintains volatile memory contents when the main power supply fails. This seamless transition to battery power is vital for critical data retention.
  • Write Protection: The MAX691CEWE provides write protection for memory components such as RAM, ROM, and EEPROM, safeguarding against inadvertent data corruption during power loss or reset conditions.
  • Low Power Consumption: Designed for energy-efficient operations, the device consumes minimal power, making it suitable for battery-operated systems where power conservation is crucial.

Applications:

The MAX691CEWE is ideal for use in a variety of applications, including:

  • Computers and controllers
  • Intelligent instruments
  • Portable/battery-powered equipment
  • Industrial systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX691CEWE supervisory circuit is an excellent choice for designers looking to enhance system reliability and prevent data loss due to power anomalies in their µP-based applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess