EN
  • EN
  • DE

MAX6958BAEE+

Part No MAX6958BAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 4 DIGIT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features LED Driver 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX6958
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925620-MAX6958BAEE+
Ultra Librarian 3D Model Ultra Librarian MAX6958BAEE+ CAD Model

Description

Product Overview: MAX6958BAEE+ from Maxim Integrated

The MAX6958BAEE+ is a versatile, high-performance LED display driver from Maxim Integrated, designed to manage up to eight 7-segment numeric LED displays or 64 individual LEDs. This powerful integrated circuit is housed in a compact 16-pin SSOP package, making it an excellent choice for applications where space is at a premium.

Key Features

  • Multiple Display Modes: The MAX6958BAEE+ supports both common-cathode and common-anode 7-segment displays, providing flexibility in various design scenarios.
  • Integrated Multiplexing: With built-in multiplexing support, this driver can control up to 8 digits through a matrix without the need for external components, simplifying the design and saving board space.
  • Individual LED Control: It allows for the direct drive of discrete LEDs, offering the ability to create custom indicators or alphanumeric displays.
  • Serial Interface: The device features an I²C-compatible serial interface, enabling easy communication with microcontrollers and reducing the number of required I/O pins.
  • Brightness Control: Users can adjust the brightness of the display through software commands, providing dynamic control over the display's visibility in different lighting conditions.
  • Low Power Consumption: Designed for efficiency, the MAX6958BAEE+ operates with a low power requirement, making it suitable for battery-powered applications.
  • Wide Operating Voltage: The device is operational across a wide voltage range, accommodating various power supply specifications.

Applications

The MAX6958BAEE+ is ideal for a range of applications where visual feedback is necessary. It is commonly used in:

  • Industrial control panels
  • Consumer electronics
  • Medical equipment
  • Point-of-sale terminals
  • Portable instruments

Conclusion

Maxim Integrated's MAX6958BAEE+ LED display driver offers a robust and flexible solution for driving multiple LED displays or discrete LEDs. Its compact size, combined with powerful features like brightness control and serial interfacing, make it an ideal choice for designers looking to enhance the user interface of their products without compromising on space or power efficiency.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0012 $76.0024
4+ $31.1805 $124.7220
5+ $30.2061 $151.0305
7+ $29.2317 $204.6219
9+ $28.2573 $254.3157
12+ $25.3341 $304.0092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess