The MAX767CAP+T from Maxim Integrated is a versatile and efficient step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices and other applications requiring a higher voltage output from a lower voltage source. This component is part of Maxim Integrated's extensive range of power management integrated circuits, known for their high performance and reliability.
Key Features
- Adjustable Output Voltage: The MAX767CAP+T allows users to set the output voltage from 2V to 16.5V using external resistors, making it highly adaptable for various applications.
- High Efficiency: With an efficiency rate of up to 92%, this converter ensures minimal power loss during operation, extending battery life and reducing heat generation.
- Low Quiescent Current: The device features a low quiescent current of only 110µA, which is beneficial for battery-powered applications where power conservation is critical.
- Wide Input Voltage Range: It operates with an input voltage range of 1.8V to 11V, accommodating a broad spectrum of power sources.
- Compact Package: The MAX767CAP+T comes in a space-saving 8-Pin SOIC package, ideal for compact designs and portable electronics.
Applications
The MAX767CAP+T is suitable for a variety of applications, including but not limited to:
- Portable Devices
- Wireless Communication Equipment
- Power Backup Systems
- Battery-Powered Equipment
- Handheld Instruments
Technical Specifications
Parameter
Value
Output Voltage (Adjustable)
2V to 16.5V
Input Voltage Range
1.8V to 11V
Efficiency
Up to 92%
Quiescent Current
110µA
Package
8-Pin SOIC
With its high efficiency, adjustable output, and compact form factor, the MAX767CAP+T from Maxim Integrated is an excellent choice for designers looking for a reliable and flexible power conversion solution.