EN
  • EN
  • DE
  • IT

MAX817EUK+T

Part No MAX817EUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706669-MAX817EUK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX817EUK+T CAD Model

Description

Maxim Integrated's MAX817EUK+T: A Robust Voltage Supervisor

The MAX817EUK+T is a highly reliable voltage supervisor component designed by Maxim Integrated, a company known for its innovative and high-performance analog and mixed-signal engineering solutions. This precision voltage supervisor is specifically engineered to maintain system integrity by monitoring power supply voltages in digital systems. It ensures that the voltages stay within operational thresholds, triggering a reset signal when necessary to safeguard the system against brownout and power failure conditions.

Encased in a compact SOT-23 package, the MAX817EUK+T is an ideal choice for space-constrained applications. Its tiny footprint makes it suitable for portable devices, such as laptops, smartphones, and other consumer electronics, where efficiency and reliability are paramount. The device operates over a wide voltage range, making it versatile for various applications.

The MAX817EUK+T boasts a low supply current feature, which is particularly beneficial for battery-powered devices, as it helps to extend battery life by reducing power consumption. Additionally, the device offers an active-low reset output, which provides a reset signal to the host processor when the monitored voltage drops below the factory-set threshold. This ensures the processor restarts cleanly during power-up, power-down, or brownout conditions.

One of the key features of the MAX817EUK+T is its programmable delay time. This allows designers to set the delay period for the reset signal according to their system requirements, providing greater control over the reset timing and ensuring compatibility with a range of microprocessors and DSPs.

Furthermore, the MAX817EUK+T includes an over-temperature protection feature, which is critical for maintaining the longevity and reliability of the device. It is designed to operate in a broad temperature range, ensuring stable performance across various environmental conditions.

In summary, Maxim Integrated's MAX817EUK+T voltage supervisor is a highly efficient, reliable, and versatile component that provides essential protection for digital systems. With its low power consumption, programmable delay, and robust feature set, this voltage supervisor is an excellent choice for designers looking to enhance system stability and protect against power-related anomalies.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.5352
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive
Lowest to $12.2622
Maxim Integrated
IC COMPARATOR OD 8-UMAX
Lowest to $7.5449
Maxim Integrated
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Lowest to $3.1761
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MIXER DOWN CONV 20-TQFN
Lowest to $24.5245
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9128 $59.3320
150+ $0.7489 $112.3350
235+ $0.7255 $170.4925
320+ $0.7021 $224.6720
415+ $0.6787 $281.6605
555+ $0.6085 $337.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess