EN
  • EN
  • DE

MAX8730ETI+

Part No MAX8730ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 4.5A
Battery Pack Voltage 17.6V (Max)
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX8730
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882530-MAX8730ETI+
Ultra Librarian 3D Model Ultra Librarian MAX8730ETI+ CAD Model

Description

Maxim Integrated's MAX8730ETI+: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8730ETI+ is a cutting-edge power management IC designed by Maxim Integrated, specifically engineered for the demanding needs of modern notebook computers. This highly efficient, quad-output controller is a key component for managing the main power supply within portable PCs, ensuring that various system voltages are accurately regulated for optimal performance.

At the heart of the MAX8730ETI+ lies its ability to drive multiple synchronous-rectified buck converters, which are utilized for the core CPU supply, the system agent, the graphics chipset, as well as the clock supplies. This level of integration not only simplifies the power supply design but also contributes to a reduction in overall system cost and board space.

The device boasts a high level of precision, with an impressive ±1% output voltage accuracy over line, load, and temperature variations. This ensures that the notebook's critical components receive a stable and reliable power supply, which is essential for maintaining system stability and prolonging the life of the electronic components.

Furthermore, the MAX8730ETI+ incorporates a slew of features aimed at enhancing power efficiency and battery life. Its Quick-PWM™ mode with 5-bit VID offers fast transient response, a crucial attribute for handling dynamic load variations. Additionally, the controller supports a 1MHz switching frequency, which allows for the use of smaller, less costly inductors and capacitors, further reducing the overall footprint and cost of the power supply circuitry.

Safety and protection are also key aspects of the MAX8730ETI+ design. The controller includes overvoltage and undervoltage protection, ensuring that the connected components are safeguarded against potentially damaging voltage fluctuations. Overcurrent protection and thermal shutdown are also incorporated, providing a comprehensive safety net for the entire power supply system.

In summary, the MAX8730ETI+ from Maxim Integrated is an exemplary solution for notebook computer power supplies, offering high efficiency, precise regulation, and robust protection features. Its compact size and integrated functions make it an ideal choice for designers looking to create reliable, high-performance portable computing devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9485 $59.7425
12+ $9.8036 $117.6432
19+ $9.4976 $180.4544
26+ $9.1915 $238.9790
33+ $8.8843 $293.1819
44+ $7.9660 $350.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess