EN
  • EN
  • DE

MAX8805WEWEEE+TC8E

Part No MAX8805WEWEEE+TC8E
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWM STEP-DN CONV 650MA 16-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, WCDMA PA Power Voltage Regulator IC 1 Output 16-WLP
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFBGA, WLBGA
Case / Package 16-WLP
Family Name MAX8805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882538-MAX8805WEWEEE+TC8E
Ultra Librarian 3D Model Ultra Librarian MAX8805WEWEEE+TC8E CAD Model

Description

The MAX8805WEWEEE+TC8E is a high-performance, versatile charging solution from Maxim Integrated, designed to cater to the power management needs of modern electronic devices. This advanced charger IC is specifically engineered to provide efficient and reliable charging for single-cell lithium-ion (Li+) batteries, which are widely used in portable consumer electronics such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Flexible Charging Voltages: The device supports an adjustable charge voltage up to 4.2V, ensuring compatibility with a wide range of Li+ battery specifications.
  • High Charging Current: It offers a programmable fast-charge current up to 1.2A, allowing for quick replenishment of battery power.
  • Thermal Regulation: The built-in thermal regulation feature prevents overheating by automatically reducing charge current under extreme temperature conditions.
  • Charge Safety: Safety features include prequalification charging for deeply discharged batteries, automatic charge termination, and a top-off timer to maintain battery health.
  • LED Indicators: Integrated status indicators provide visual feedback on charging progress and fault conditions.
  • USB Compliance: The IC adheres to USB specifications for charging, making it suitable for USB-powered devices.

Applications

The MAX8805WEWEEE+TC8E is ideal for a variety of applications that require efficient power management and charging. These include:

  • Portable consumer electronics
  • Bluetooth headsets and accessories
  • Handheld medical devices
  • Small appliances and toys

Technical Specifications

With its compact package and comprehensive protection features, the MAX8805WEWEEE+TC8E ensures a robust and space-efficient design for any application. The device operates over a wide input voltage range and is fully specified over the temperature range of -40°C to +85°C, providing reliable performance in diverse environments.

Conclusion

Maxim Integrated's MAX8805WEWEEE+TC8E offers a high degree of integration, performance, and safety for charging single-cell Li+ batteries. Its combination of features and reliability makes it an excellent choice for designers looking to enhance the user experience by reducing charge times and ensuring safe operation of their portable devices.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess