EN
  • EN
  • DE

MAX8821EVKIT+

Part No MAX8821EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX8821 EVALUATION KIT / KIT EVAL FOR MAX8821
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Serializer, Deserializer (SerDes)
Utilized IC / Part MAX8821
Supplied Contents Board(s)
Win Source Part Number 787109-MAX8821EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8821
Introduction Date April 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8821EVKIT+ CAD Model

Description

The MAX8821EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX8821 integrated power-management IC. This advanced tool is perfect for developers and engineers who require a reliable platform to test and optimize their power supply designs for portable consumer electronics.

Key Features

  • Integrated Circuit: The heart of the kit is the MAX8821 IC, which combines a high-efficiency step-up converter with two linear regulators, providing a multi-output power solution.
  • Versatile Power Outputs: The device supports a wide input voltage range, making it suitable for a variety of battery-operated applications. It delivers a fixed 5V output from the step-up converter and two adjustable linear regulator outputs.
  • High Efficiency: The step-up converter operates at a high switching frequency, enabling the use of small, low-profile inductors and capacitors, which minimizes the overall solution size and improves efficiency.
  • Thermal Protection: The MAX8821 includes over-temperature protection to safeguard the device and the system under test from excessive heat.
  • LED Indicators: Onboard LEDs provide visual feedback for power and status, simplifying the testing process and troubleshooting.

Applications

The MAX8821EVKIT+ is ideal for evaluating power solutions for a wide range of applications, including:

  • Smartphones and PDAs
  • Portable Media Players
  • Digital Cameras
  • Other Portable Handheld Devices

Easy to Use

The evaluation kit comes with all necessary components pre-installed for immediate use. It includes a fully assembled and tested circuit board, allowing for quick setup and evaluation. The MAX8821EVKIT+ is designed to be user-friendly, featuring convenient test points and jumper options for easy measurement and configuration of the IC's settings.

Support and Documentation

Maxim Integrated provides comprehensive technical documentation for the MAX8821EVKIT+, including a detailed datasheet for the MAX8821 IC, schematics, and layout files for the evaluation kit. This ensures that users have access to all the information they need to successfully incorporate the MAX8821 into their own designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess