EN
  • EN
  • DE

MAX8878EUK25-T

Part No MAX8878EUK25-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed 1 Output 2.5V 150mA SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Packaging Reel
Regulator Topology Positive Fixed
Voltage - Output 2.5V
Current - Output 150mA
Voltage - Dropout (Typical) 0.165V @ 150mA
Number of Regulators 1
Voltage - Input Up to 6.5V
Current - Limit (Min) 160mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 207609-MAX8878EUK25-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8878EUK25-T CAD Model

Description

Maxim Integrated MAX8878EUK25-T Low-Dropout Linear Regulator

The MAX8878EUK25-T is a high-performance, low-dropout (LDO) linear regulator designed and manufactured by Maxim Integrated. This compact and efficient power management IC is engineered to deliver a fixed output voltage of 2.5V with an input voltage range of 2.5V to 6.5V, making it an excellent choice for battery-powered devices and other portable applications where space and power efficiency are critical.

With its ability to supply up to 150mA of output current, the MAX8878EUK25-T is suitable for powering small microcontrollers, sensors, and other low-power electronic components. The device's low dropout voltage ensures that it continues to provide a stable output even when the input-to-output voltage differential is minimal, thus maintaining efficiency and prolonging battery life.

One of the key features of the MAX8878EUK25-T is its thermal overload protection, which safeguards the device and the system it powers from damage due to excessive heat. Additionally, the built-in short-circuit protection feature prevents damage from output short conditions, providing an extra layer of security for your electronic designs.

The regulator's small SOT-23 package is ideal for space-constrained applications, and its low external component count enhances system reliability and reduces the overall solution footprint. This makes the MAX8878EUK25-T a perfect fit for portable electronics, wearables, and other applications where size and reliability are paramount.

With a low quiescent current, the MAX8878EUK25-T also excels in applications that require low standby power consumption. This characteristic is particularly beneficial for battery-operated devices that spend much of their time in a dormant state, as it helps to maximize the battery life.

In summary, the Maxim Integrated MAX8878EUK25-T LDO linear regulator offers a combination of low dropout performance, robust protection features, and compact packaging. It is a reliable and efficient solution for designers looking to optimize power management in their next-generation electronic products.

For more technical details, application notes, and support documentation, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess