Maxim Integrated MAX8878EUK36-T Low-Dropout Linear Regulator
The MAX8878EUK36-T from Maxim Integrated is a high-precision, low-dropout linear regulator designed to deliver a continuous 3.6V output with an input voltage range of 2.5V to 6.5V. This compact and efficient component is ideal for portable battery-powered devices such as PDAs, mobile phones, and wireless equipment due to its small form factor and low power consumption.
Featuring a low dropout voltage of only 120mV (typical) at 150mA, the MAX8878EUK36-T ensures that the maximum amount of battery life is utilized by minimizing the voltage differential between the input and output. The device's quiescent current is also remarkably low at just 90µA in operation and less than 1µA in shutdown mode, which greatly extends battery life when the device is not active.
The MAX8878EUK36-T comes in a tiny 5-pin SOT23 package, making it an excellent choice for space-constrained applications. Despite its small size, it offers robust features such as thermal overload protection and short-circuit protection, ensuring reliable performance under various conditions. Additionally, the output voltage is factory-set, which eliminates the need for external resistors and simplifies the design process.
Another key feature of the MAX8878EUK36-T is its fast transient response, which is critical for maintaining voltage stability during rapid changes in load, such as when a device switches from a low-power standby state to full operation. This ensures consistent performance and helps prevent unexpected resets or malfunctions in sensitive electronics.
Overall, the Maxim Integrated MAX8878EUK36-T LDO regulator is a dependable choice for designers looking to balance power efficiency with space constraints. Its high precision, low power consumption, and built-in protection features make it a versatile component for a wide range of applications where stable and efficient power management is required.