EN
  • EN
  • DE

MAX9107EKA+T

Part No MAX9107EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPAR LP DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type TTL
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.125μA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 022261-MAX9107EKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9107EKA+T CAD Model

Description

Maxim Integrated MAX9107EKA+T Voltage Comparator

The MAX9107EKA+T is a high-performance, single voltage comparator from Maxim Integrated, designed for precision voltage detection and signal processing applications. This compact device is well-suited for portable and space-constrained applications, thanks to its small form factor offered in an 8-pin SOT23 package.

With its fast propagation delay of just 40ns, the MAX9107EKA+T is ideal for systems that require quick response times. This makes it a perfect choice for applications such as window detectors, level shifters, and analog-to-digital converters (ADCs). The comparator operates from a single +2.5V to +5.5V supply, or dual ±1.25V to ±2.75V supplies, providing versatility for different circuit designs.

One of the key features of the MAX9107EKA+T is its low power consumption. With a quiescent current of just 60μA, this device is optimized for battery-powered and power-sensitive applications. This low power characteristic, combined with a wide operating temperature range of -40°C to +85°C, ensures reliable performance in a variety of environments and conditions.

The MAX9107EKA+T also boasts a unique design that prevents output phase inversion with overdriven inputs, a common issue in many comparators. This feature enhances the reliability of the device, ensuring that the output remains stable even under extreme input conditions. Furthermore, the device includes an internal hysteresis which improves noise immunity and prevents spurious output transitions in the presence of noisy input signals.

For design flexibility, the comparator's outputs are push-pull, which eliminates the need for external pull-up resistors and simplifies interfacing with other digital logic levels. The MAX9107EKA+T is also available in a standard leaded SOT23 package, making it compatible with conventional PCB assembly processes.

In summary, the Maxim Integrated MAX9107EKA+T voltage comparator is a versatile and reliable component that offers fast response, low power consumption, and stable performance, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess