EN
  • EN
  • DE

MAX918ESA+T

Part No MAX918ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.001μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 1.6μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 120μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 707271-MAX918ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX918
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX918ESA+T CAD Model

Description

Product Overview: MAX918ESA+T from Maxim Integrated

The MAX918ESA+T is a precision, low-power, single-supply, dual-comparator product from Maxim Integrated, renowned for its high-quality and reliable integrated circuits. This component is designed to operate over a wide single-supply voltage range, making it an excellent choice for a variety of applications, including battery-powered devices, threshold detectors, and portable consumer electronics.

Key Features

  • Single-Supply Operation: The MAX918ESA+T can function effectively with a single supply voltage ranging from +2.5V to +11V, accommodating a diverse array of applications and simplifying power management.
  • Low Power Consumption: With a quiescent current of just 150µA, this component is optimized for power-sensitive designs, ensuring minimal impact on battery life in portable devices.
  • Fast Response Time: The comparator boasts a propagation delay of typically 200ns, enabling quick response times for critical signal processing tasks.
  • Integrated Reference: It comes with an internally trimmed reference voltage of 1.182V, which provides a stable reference without the need for external components.
  • Operating Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Battery-Powered Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • Level Shifters
  • Relay Drivers
  • Portable Equipment

The MAX918ESA+T is available in a small 8-pin SOIC package, making it ideal for space-constrained applications. Its design and feature set ensure that it is a versatile component suitable for a wide range of electronic designs. Whether you are developing low-power portable devices, need precise voltage monitoring, or require a fast and reliable comparator, the MAX918ESA+T from Maxim Integrated is a component that can meet your needs with efficiency and precision.

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess