EN
  • EN
  • DE

MAX9288GTM/V+

Part No MAX9288GTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 3.12GBPS TQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CML
Number of Inputs 3
Number of Outputs 1
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (7x7)
Part Number Series MAX9288
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811611-MAX9288GTM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9288GTM/V+ CAD Model

Description

Maxim Integrated's MAX9288GTM/V+ GMSL Serializer

The MAX9288GTM/V+ is a high-performance Gigabit Multimedia Serial Link (GMSL) serializer developed by Maxim Integrated, designed to provide a robust and efficient solution for high-speed data transmission in automotive and industrial applications. This advanced component allows for the serializing of high-speed video and control data, enabling the transmission over a single coaxial or twisted-pair cable.

Featuring a high bandwidth of up to 1.5 Gbps, the MAX9288GTM/V+ ensures that video data is transmitted with minimal latency and high fidelity, making it an ideal choice for advanced driver-assistance systems (ADAS), infotainment, and rear-view camera applications. The serializer supports up to 1080p60 resolution, providing crisp and clear video quality for both drivers and automated systems to interpret the vehicle's surroundings accurately.

The MAX9288GTM/V+ is equipped with advanced features such as automatic video format adaptation, which allows for seamless communication between different video sources and destinations without the need for manual configuration. It also incorporates a spread spectrum capability to reduce electromagnetic interference (EMI), enhancing the reliability and safety of the communication link in the electromagnetically noisy environments typically found in automotive settings.

To ensure the integrity of the transmitted data, the MAX9288GTM/V+ includes error detection and correction mechanisms. It also supports bidirectional control channels, enabling efficient communication between the camera and the electronic control unit (ECU). This feature is crucial for dynamically adjusting camera parameters and for system diagnostics.

The device is designed with the automotive environment in mind, offering a wide temperature range operation from -40°C to +105°C, ensuring consistent performance under various conditions. It also complies with stringent automotive EMI and electrostatic discharge (ESD) standards, providing robust protection against transient voltage spikes and other electrical disturbances.

In summary, the MAX9288GTM/V+ serializer from Maxim Integrated is a versatile and reliable solution for high-speed video and data transmission in automotive and industrial applications. Its combination of high-speed performance, robust communication features, and environmental resilience ensures that it meets the demanding requirements of modern vehicle systems.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3164 $58.2148
15+ $6.8237 $102.3555
23+ $6.6105 $152.0415
32+ $6.3973 $204.7136
41+ $6.1840 $253.5440
55+ $5.5443 $304.9365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess