EN
  • EN
  • DE

MAX942MSA/PR+T

Part No MAX942MSA/PR+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5.5V
Current - Input Bias (Max) 0.4µA @ 5.5V
Current - Quiescent (Max) 600µA
CMRR, PSRR (Typ) 36.06dB CMRR, 36.06dB PSRR
Propagation Delay (Max) 200ns
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX942
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075847-MAX942MSA/PR+T
Ultra Librarian 3D Model Ultra Librarian MAX942MSA/PR+T CAD Model

Description

Maxim Integrated's MAX942MSA/PR+T: High-Speed, Low-Power Voltage Comparators

Maxim Integrated presents the MAX942MSA/PR+T, a state-of-the-art voltage comparator designed for applications where high-speed, low-power operation is paramount. This exceptional component is engineered to deliver fast response times with minimal power consumption, making it an ideal choice for portable and battery-powered systems where efficiency is critical.

The MAX942MSA/PR+T operates from a single +4.5V to +5.5V power supply or dual ±4.5V to ±5.5V supplies. Its unique design features a push-pull TTL/CMOS-compatible output stage, which allows for a quick and robust response, eliminating the need for external pull-up resistors and simplifying the design process. This component boasts a propagation delay of typically 40ns, ensuring rapid signal processing for time-sensitive applications.

With its low-power consumption, typically just 1.1mA per comparator, the MAX942MSA/PR+T is an excellent choice for power-sensitive designs. The device also includes a latch function, which provides the ability to hold the comparator's output in a preset state until it is released, adding to its versatility in complex signal processing tasks.

The MAX942MSA/PR+T comes in a compact SOIC-8 package, which is conducive to space-constrained applications. The operating temperature range of the device spans from 0°C to +70°C, allowing for reliable performance across a variety of environments. Moreover, the component is RoHS compliant, ensuring adherence to environmental standards and regulations.

Applications for the MAX942MSA/PR+T are diverse, ranging from zero-crossing detectors, window comparators, and voltage-level translators to high-speed sampling circuits, A/D converters, and more. This component is a testament to Maxim Integrated's commitment to providing high-quality, efficient, and reliable solutions for the electronics industry.

Whether you're designing a sophisticated communication system, an intricate industrial control, or a sensitive medical device, the MAX942MSA/PR+T from Maxim Integrated is an excellent choice that combines speed, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $1.0268
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess