EN
  • EN
  • DE

MAX9588AUA+

Part No MAX9588AUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FILTER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Reconstruction Filter
Number of Circuits 3
Operating Supply Current 4.25mA
Output Current per Channel 140mA
Dual Supply Voltage (±) 2.7 V ~ 3.6 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707425-MAX9588AUA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9588
Introduction Date September 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9588AUA+ CAD Model

Description

Maxim Integrated MAX9588AUA+ Overview

The MAX9588AUA+ is a high-performance, low-power operational amplifier from Maxim Integrated, designed to offer a blend of precision and robustness for a wide variety of applications. This op-amp comes in a compact 8-pin µMAX package, making it suitable for space-constrained designs without compromising on functionality.

Key Features

  • Wide Supply Range: The MAX9588AUA+ can operate on a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations. This feature allows it to be easily integrated into various circuit designs.
  • Low Quiescent Current: With a low quiescent current of 750µA, this operational amplifier is ideal for battery-powered and portable devices where power efficiency is crucial.
  • High Output Drive: The device is capable of driving 10mA loads, which is beneficial for driving heavier loads without the need for additional buffer stages.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in applications.
  • Stable with Capacitive Loads: The MAX9588AUA+ is designed to be stable with capacitive loads up to 500pF, providing reliable performance in applications with capacitive feedback or filtering.

Applications

The MAX9588AUA+ is suitable for a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Audio Equipment
  • Battery-Powered Devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9588AUA+ is no exception. It is built to meet high standards, ensuring stable operation over its entire temperature range and a long operational life, making it a reliable choice for critical applications.

For designers looking for a precision op-amp with low power consumption and versatile supply voltage options, the MAX9588AUA+ from Maxim Integrated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess