EN
  • EN
  • DE

TDF8530TH/N2,112

Part No TDF8530TH/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO CLASS D 44HSOP / Audio Amp Speaker 4-CH Stereo 100W Class-D Automotive 44-Pin HSOP EP Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 100W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 24 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 44-HSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796631-TDF8530TH/N2,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDF8530
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TDF8530TH/N2,112 CAD Model

Description

TDF8530TH/N2,112 - High-Efficiency Class-D Audio Amplifier by NXP Semiconductors

The TDF8530TH/N2,112 is a cutting-edge, high-efficiency Class-D audio amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This audio amplifier chip is well-suited for a variety of applications, ranging from high-end home audio systems to in-car entertainment and multimedia systems.

Key Features:

  • High Output Power: The TDF8530TH/N2,112 is capable of delivering impressive audio output, ensuring powerful and clear sound reproduction for an immersive listening experience.
  • Class-D Efficiency: With its Class-D architecture, this amplifier offers high efficiency, which translates to reduced power consumption and minimized heat generation. This makes it ideal for compact systems where space and thermal management are critical.
  • Low Distortion: The device is engineered to provide low THD+N (Total Harmonic Distortion plus Noise), ensuring high-fidelity audio that stays true to the original recording.
  • Advanced Protection Features: The TDF8530TH/N2,112 comes with built-in protection mechanisms against overtemperature, short-circuit, and under-voltage conditions, contributing to the longevity and reliability of the system.
  • Multi-Channel Support: This amplifier can support multiple audio channels, making it a versatile solution for complex audio systems requiring more than just stereo output.

Applications:

  • Home Theater Systems
  • Professional Audio Equipment
  • Car Audio Systems
  • Active Speakers
  • Soundbars

The TDF8530TH/N2,112 is not just about power and efficiency; it is also designed with the user experience in mind. Its compact footprint allows for seamless integration into various electronic devices without compromising on sound quality. Whether you are an audiophile looking to enhance your home audio setup or an automotive manufacturer seeking a reliable audio solution for in-vehicle entertainment, the TDF8530TH/N2,112 by NXP Semiconductors is a choice that promises performance, durability, and quality.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess