EN
  • EN
  • DE

MAX9720AEBE

Part No MAX9720AEBE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description STEREO HEADPHONE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series DirectDrive®
Package Bulk
Product Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 32Ohm
Voltage - Supply 1.8V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-UCSP (2.02x2.02)
Package / Case 16-WFBGA, CSPBGA
Standard Package 188 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 707520-MAX9720AEBE
Ultra Librarian 3D Model Ultra Librarian MAX9720AEBE CAD Model

Description

Maxim Integrated MAX9720AEBE Stereo Headphone Amplifier

The Maxim Integrated MAX9720AEBE is a high-performance, low-power stereo headphone amplifier designed to provide a superior audio experience for a wide range of applications. With its compact and efficient design, the MAX9720AEBE is an ideal solution for portable electronic devices where space and power consumption are critical considerations.

This versatile amplifier is capable of delivering up to 70mW of continuous power per channel into a 32Ω load, ensuring loud and clear sound reproduction without compromising on quality. The MAX9720AEBE operates from a single 2.7V to 5.5V supply, making it compatible with most battery-operated devices such as MP3 players, mobile phones, and laptops.

One of the standout features of the MAX9720AEBE is its patented DirectDrive® technology, which eliminates the need for DC-blocking capacitors. This not only reduces the number of external components required but also minimizes the overall footprint and cost of the audio subsystem. Furthermore, DirectDrive technology provides a ground-referenced output that results in a click-and-pop-free startup and shutdown, enhancing the user experience.

The device also incorporates comprehensive click-and-pop suppression that further reduces noise during power or mode transitions. Additionally, the MAX9720AEBE has a low 0.01% total harmonic distortion plus noise (THD+N) and a high 98dB power-supply rejection ratio (PSRR), ensuring high-fidelity audio playback even in noisy environments.

For added flexibility, the MAX9720AEBE features an internal gain setting that can be configured via external gain-setting resistors. This allows designers to tailor the gain to suit the specific requirements of their application without the need for additional components.

The MAX9720AEBE is available in a compact 16-pin QSOP package and is specified over the extended -40°C to +85°C temperature range. This robust temperature range, combined with its high-quality audio performance, makes the MAX9720AEBE a reliable choice for designers looking to enhance the audio capabilities of their next-generation portable electronic devices.

Overall, the Maxim Integrated MAX9720AEBE stereo headphone amplifier is a powerful, efficient, and versatile component that delivers exceptional audio quality with minimal design complexity.

You May Also Be Interested in

Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8666 $51.9960
145+ $0.7111 $103.1095
220+ $0.6889 $151.5580
305+ $0.6666 $203.3130
390+ $0.6444 $251.3160
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess