EN
  • EN
  • DE

MAX9867EWV+T

Part No MAX9867EWV+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 30WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 85 / 90
Analog Supply Voltage 1.65 V to 1.95 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-WLP
Win Source Part Number 1071949-MAX9867EWV+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9867EWV+T CAD Model

Description

Maxim Integrated's MAX9867EWV+T: High-Performance Audio Codec

The MAX9867EWV+T from Maxim Integrated is a sophisticated, low-power audio codec designed to deliver exceptional audio performance for a wide range of applications. This integrated circuit is part of Maxim's commitment to providing high-quality audio solutions that meet the demands of today's advanced portable electronics.

At the heart of the MAX9867EWV+T is its ability to provide high-fidelity audio with a digital-to-analog converter (DAC) that boasts a signal-to-noise ratio (SNR) of 100dB. This ensures that audio playback is crystal clear, with minimal noise and distortion. Additionally, the audio codec features an analog-to-digital converter (ADC) with an SNR of 92dB, which guarantees excellent recording quality, capturing sound with precision and clarity.

The device supports a variety of audio data interfaces, including I²S, left-justified, and PCM, making it highly versatile and compatible with numerous microprocessors and DSPs. It also features a flexible clocking scheme that can operate from a range of clock sources, simplifying system design and reducing the need for additional clock-management hardware.

Designed for power-sensitive applications, the MAX9867EWV+T is optimized for low power consumption without compromising on performance. It operates from a single 1.8V power supply, and its power management capabilities enable it to achieve excellent power efficiency, which is crucial for battery-powered devices such as smartphones, tablets, and portable media players.

The codec comes in a compact, 30-bump WLP (Wafer-Level Package) that measures just 3.5mm x 3.2mm, making it an ideal choice for space-constrained applications. Its small footprint allows for more efficient use of PCB space, enabling designers to create smaller, sleeker products.

In summary, the MAX9867EWV+T audio codec from Maxim Integrated is a top-tier solution for anyone looking to incorporate high-quality audio into their electronic designs. With its high SNR, low power consumption, and compact size, it stands out as a prime choice for enhancing the audio experience in a multitude of applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5279 $54.3348
27+ $3.7152 $100.3104
42+ $3.5991 $151.1622
58+ $3.4830 $202.0140
75+ $3.3669 $252.5175
100+ $3.0186 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess