EN
  • EN
  • DE

MAX9988ETP+

Part No MAX9988ETP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description LO Buffer/Splitter 5V 20-Pin TQFN EP T/R / IC BUFFER/SPLITTER LO 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function LO Buffers/Splitters
Frequency 1.5GHz ~ 2.2GHz
RF Type UMTS, DCS, PCS
Secondary Attributes 40dB Reverse Isolation
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 787286-MAX9988ETP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9988
Introduction Date October 01, 2002
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9988ETP+ CAD Model

Description

Maxim Integrated's MAX9988ETP+ Dual Operational Amplifier

The MAX9988ETP+ is a high-performance, dual operational amplifier (op-amp) designed by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This precision op-amp is an ideal choice for a wide range of applications, including sensor interfaces, active filters, and general-purpose amplifications.

With its ultra-low noise and distortion characteristics, the MAX9988ETP+ ensures signal integrity, making it perfect for audio processing and high-fidelity applications. The device features a wide bandwidth of 10MHz, which provides ample frequency response for most analog signal processing tasks. Additionally, its low input bias current and high slew rate enhance the op-amp's performance in fast signal amplification scenarios.

The MAX9988ETP+ operates from a single supply voltage ranging from 2.7V to 5.5V, or dual supplies of ±1.35V to ±2.75V, which makes it versatile for various electronic circuits. Its power-saving attributes are highlighted by a quiescent current of just 1.1mA per amplifier, a significant advantage for battery-powered devices where power efficiency is critical.

Maxim Integrated has packaged the MAX9988ETP+ in a compact, 20-pin TQFN (Thin Quad Flat No-Lead) package with an exposed pad, which aids in thermal management. This small footprint allows designers to save valuable board space while also providing excellent thermal performance.

Furthermore, the MAX9988ETP+ is designed with robustness in mind, featuring an extended temperature range of -40°C to +125°C, ensuring reliable operation across diverse environmental conditions. Its integrated ESD (Electrostatic Discharge) protection circuits safeguard the device from unforeseen electrical spikes, contributing to the longevity and durability of the end application.

In summary, the MAX9988ETP+ from Maxim Integrated is a highly capable dual operational amplifier that combines low-noise performance, power efficiency, and small form factor, making it an excellent choice for designers looking to optimize their analog circuitry in both industrial and consumer electronics.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.9165 $103.9165
2+ $100.6698 $201.3396
3+ $97.4219 $292.2657
4+ $94.1741 $376.6964
5+ $84.4328 $422.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess