EN
  • EN
  • DE

FSQ500HL

Part No FSQ500HL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description TAPE REEL/Green Mode Fairchild Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Lead Free Yes
RoHS Compliant
Win Source Part Number 1059906-FSQ500HL
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSQ500HL CAD Model

Description

The FSQ500HL, a cutting-edge power switch from ON Semiconductor, is a highly efficient and reliable solution designed for a wide range of power supply applications. This device integrates a full-featured PWM controller and a high-voltage power MOSFET in one compact package, making it an ideal choice for switched-mode power supplies (SMPS).

Key Features

  • High-Voltage Integration: The FSQ500HL comes with a built-in high-voltage power MOSFET, allowing it to handle a wide input voltage range efficiently.
  • Advanced PWM Controller: The integrated PWM controller features various protection mechanisms, including over-voltage, over-temperature, and over-current protection, ensuring the safety and longevity of your power supply design.
  • Energy-Efficient Operation: With its optimized gate driver design, the FSQ500HL minimizes switching losses, enabling power supplies to achieve higher efficiency and meet stringent energy standards.
  • Reduced Component Count: The integration of the controller and MOSFET in one package reduces the number of external components required, simplifying the design and lowering the overall system cost.

Applications

The FSQ500HL is versatile and can be used in a variety of applications, including:

  • AC/DC power supplies for consumer electronics
  • Power adapters for laptops and mobile devices
  • LED lighting drivers
  • Standby and auxiliary power supplies

Technical Specifications

The device boasts a robust set of technical specifications that make it a go-to solution for power supply designers:

  • Integrated 500V startup FET
  • Fixed-frequency PWM control
  • Auto-restart for all protection modes
  • Under-voltage lockout with hysteresis
  • Low operating current (2.5mA typ.)

In conclusion, the FSQ500HL from ON Semiconductor is a powerful and efficient power switch that offers ease of design and cost-effectiveness for a variety of applications. Its integrated features and protections ensure a reliable and high-performance solution for modern power supply challenges.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,838 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess