EN
  • EN
  • DE

MAXPOWERTOOL002#

Part No MAXPOWERTOOL002#
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Eval Kit, Usb To Pmbus Interface Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8473300002
Win Source Part Number 1033122-MAXPOWERTOOL002#
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAXPOWERTOOL002# CAD Model

Description

The Maxim Integrated MAXPOWERTOOL002# is an advanced, integrated solution designed for the precise monitoring and control of power supply systems. As a part of Maxim's extensive range of power management devices, this tool is specifically engineered to facilitate the development of high-performance power supplies with a keen focus on efficiency and reliability.

Key Features

  • Comprehensive Configuration: The MAXPOWERTOOL002# is equipped with a user-friendly interface that enables engineers to easily configure and customize their power management setups. This ensures optimal performance tailored to specific application requirements.
  • Real-Time Monitoring: With real-time monitoring capabilities, this device allows for immediate feedback on power supply performance. Users can track voltage, current, temperature, and other critical parameters to ensure system stability and performance.
  • Advanced Control Algorithms: Embedded with sophisticated control algorithms, the MAXPOWERTOOL002# provides precise control over power supply parameters, resulting in enhanced efficiency and reduced power loss.
  • Compatibility: Designed to be versatile, the tool is compatible with a wide range of Maxim's power management ICs, making it a valuable resource for a multitude of applications ranging from consumer electronics to industrial systems.

Applications

The MAXPOWERTOOL002# is ideal for use in a variety of applications where precise power management is critical. These include but are not limited to:

  • Data Centers
  • Telecommunication Systems
  • Enterprise Computing
  • Industrial Automation
  • Portable and Battery-Powered Devices

Technical Specifications

The device boasts a robust set of technical specifications that ensure its suitability for demanding power management tasks. These include high accuracy measurements, wide operating temperature ranges, and compatibility with various communication protocols for integration into complex systems.

Conclusion

Maxim Integrated's MAXPOWERTOOL002# is a comprehensive tool that stands out for its ability to simplify the development and optimization of power management systems. With its advanced features and real-time monitoring capabilities, it is an indispensable asset for engineers looking to enhance the performance and reliability of their power supply solutions.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess