EN
  • EN
  • DE

MAXQ2000-RAX+

Part No MAXQ2000-RAX+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MAXQ
Packaging Tube
Core Size 16-Bit
Speed 20MHz
Connectivity 1-Wire, SPI, UART/USART
Peripherals LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 787289-MAXQ2000-RAX+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ2000-RAX+ CAD Model

Description

Introducing the MAXQ2000-RAX+: A High-Performance Microcontroller from Maxim Integrated

The MAXQ2000-RAX+ is a state-of-the-art microcontroller designed by Maxim Integrated to cater to the demands of complex and power-sensitive applications. This 16-bit RISC microcontroller is a perfect blend of performance, efficiency, and robustness, making it ideal for a wide array of applications in industrial, medical, and consumer electronics sectors.

Core Features

  • High-Speed Operation: At the heart of the MAXQ2000-RAX+ is a high-speed, low-power 16-bit RISC core that ensures swift and efficient processing capabilities, enabling complex computations and control tasks to be executed with ease.
  • Memory Capacity: The device comes equipped with a substantial memory footprint, including 64KB of flash memory and 2KB of data SRAM, providing ample space for application code and data storage.
  • Power Management: With its advanced power management features, the MAXQ2000-RAX+ is designed to support multiple power-saving modes, which help in reducing power consumption during idle or low-activity periods, thereby extending battery life in portable applications.
  • Connectivity and I/O: This microcontroller offers a range of connectivity options, including a full-duplex UART, SPI™ master/slave communications, and an I²C-compatible interface, making it easy to interface with other components and peripherals.
  • Analog Capabilities: The MAXQ2000-RAX+ also boasts integrated analog features such as a 12-bit multi-channel ADC, which allows for precise measurement of analog signals, essential for sensor-based applications.

Robust and Secure

Understanding the need for security in today's connected world, the MAXQ2000-RAX+ incorporates features that help protect against unauthorized access and code corruption. Its secure memory management and optional external memory encryption make it a reliable choice for applications where data integrity and security are paramount.

Easy to Integrate

Designed with the developer in mind, the MAXQ2000-RAX+ is supported by a comprehensive development ecosystem, including software tools, libraries, and reference designs, which streamline the development process and reduce time-to-market. Its versatile package options and pin compatibility with other MAXQ microcontrollers offer flexibility and ease of integration into various design architectures.

In summary, the MAXQ2000-RAX+ from Maxim Integrated is a powerful microcontroller that combines high-speed processing, extensive memory, and sophisticated power management with robust security features, making it an exceptional choice for designers looking to create efficient and secure embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess