The MAXQ610A-2524 from Maxim Integrated is a sophisticated, low-power, 16-bit RISC microcontroller designed for a wide range of applications. This microcontroller is a perfect choice for developers looking for a balance between performance and power efficiency in their embedded systems.
Key Features
- Advanced 16-bit RISC Architecture: The MAXQ610A-2524 boasts a high-performance 16-bit RISC core that enables efficient processing and control tasks, making it ideal for complex algorithms and applications.
- Low Power Consumption: Designed with power-sensitive applications in mind, this microcontroller offers various power-saving modes, allowing for extended battery life and reduced energy costs.
- Generous Memory: It comes equipped with ample memory, including 24KB of flash memory and 2KB of data SRAM, to support robust applications without the need for external memory components.
- Integrated Peripherals: A range of built-in peripherals, such as SPI, UART, and I²C interfaces, along with a 16-bit timer and a watchdog timer, simplifies design and reduces the need for additional components.
- Wide Operating Temperature Range: The MAXQ610A-2524 is designed to operate reliably in extreme conditions, with a temperature range of -40°C to +85°C, making it suitable for industrial applications.
- In-System Programmable: The in-system programmable flash memory allows for easy firmware updates, ensuring that the microcontroller can adapt to evolving software requirements.
Applications
The MAXQ610A-2524 microcontroller is versatile and can be used in various applications, including:
- Industrial control systems
- Battery management
- Portable devices
- Security systems
- Consumer electronics
Technical Specifications
Parameter
Value
Core
16-bit RISC
Flash Memory
24KB
SRAM
2KB
Operating Temperature
-40°C to +85°C
Supply Voltage
2.4V to 3.6V
Package
TQFN-28
For developers seeking a reliable and capable microcontroller, the MAXQ610A-2524 from Maxim Integrated offers an excellent blend of features, making it a smart choice for a multitude of embedded applications.