EN
  • EN
  • DE

MX7533KN

Part No MX7533KN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS Low Cost 10 Bit Multiplying D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229036-MX7533KN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7533KN CAD Model

Description

Maxim Integrated MX7533KN: A High-Performance DAC Solution

The MX7533KN from Maxim Integrated is a precision, dual 12-bit digital-to-analog converter (DAC) designed to deliver high-performance and reliability for a wide range of applications. Ideal for situations where space and power efficiency are critical, this DAC is encapsulated in a compact DIP-16 package, making it suitable for use in space-constrained environments.

Featuring a 12-bit resolution, the MX7533KN ensures high accuracy and stable performance, which is essential for applications such as industrial control systems, automated test equipment, and high-resolution video graphics. The dual DAC configuration allows for simultaneous output of two analog signals, providing flexibility for multi-channel operations.

One of the key advantages of the MX7533KN is its ease of integration. It operates from a single +5V supply, simplifying power management within the system. Additionally, it is designed with a user-friendly interface that includes a double-buffered, multiplexed 8-bit data bus. This facilitates straightforward data transfer and reduces the complexity of the digital interface, saving time and resources during system design and implementation.

The MX7533KN also features an advanced CMOS technology that ensures low power consumption without sacrificing performance. This makes it an excellent choice for portable or battery-operated devices where power efficiency is paramount. Furthermore, the device's inherent glitch-free output ensures clean, stable analog signals, which is crucial for high-precision applications.

Reliability is another cornerstone of the MX7533KN, with built-in overvoltage protection for the analog outputs. This protection ensures the longevity of the DAC and the overall system even in harsh electrical environments. The device also boasts a wide operating temperature range, making it suitable for industrial applications that may experience extreme temperature variations.

In summary, the Maxim Integrated MX7533KN represents a robust, high-precision DAC solution that combines performance, flexibility, and ease of use. It is an excellent choice for engineers seeking a reliable and efficient digital-to-analog conversion in their electronic designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1183 $64.0647
20+ $5.8408 $116.8160
31+ $5.6583 $175.4073
43+ $5.4759 $235.4637
55+ $5.2934 $291.1370
74+ $4.7459 $351.1966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess