EN
  • EN
  • DE

VT1100S

Part No VT1100S
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399952-VT1100S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1100S CAD Model

Description

The Maxim Integrated VT1100S is a state-of-the-art voltage tracker designed to ensure precise voltage monitoring and control in a variety of applications. This advanced component is engineered to deliver high performance in a compact and efficient package, making it an ideal choice for designers seeking reliability and accuracy in their power management systems.

Key Features

  • High Accuracy: The VT1100S provides exceptional voltage tracking accuracy, making it suitable for critical applications where voltage levels must be maintained with precision.
  • Wide Input Voltage Range: This voltage tracker is capable of handling a broad range of input voltages, offering designers flexibility in a variety of power supply configurations.
  • Low Power Consumption: With its focus on energy efficiency, the VT1100S is optimized for low power consumption, helping to extend the battery life of portable devices.
  • Compact Form Factor: The small footprint of the VT1100S allows for easy integration into space-constrained designs, without compromising on performance.
  • Robust Protection Features: Built-in overvoltage, undervoltage, and overcurrent protection mechanisms safeguard the device and the system it is a part of, enhancing overall reliability.

Applications

The versatility of the Maxim Integrated VT1100S makes it suitable for a wide range of applications, including but not limited to:

  • Power supply tracking and sequencing
  • Battery-powered devices
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The VT1100S boasts a comprehensive set of technical specifications designed to meet the demands of modern electronic systems:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Accuracy: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed technical specifications, application notes, and additional information, designers and engineers are encouraged to consult the VT1100S datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess