EN
  • EN
  • DE

VT1115MF

Part No VT1115MF
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399980-VT1115MF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1115MF CAD Model

Description

Maxim Integrated's VT1115MF: Precision Voltage Tracker

The VT1115MF from Maxim Integrated is a state-of-the-art precision voltage tracker designed to ensure stable and reliable operation in a variety of applications. This advanced integrated circuit (IC) is engineered to provide a precise tracking voltage output that mirrors the input voltage with high accuracy, making it an ideal solution for systems that require a stable reference voltage.

Key Features

  • High Accuracy: The VT1115MF boasts a high level of precision, ensuring that the output voltage closely follows the input voltage within tight tolerances.
  • Low Dropout Voltage: With its low dropout performance, this voltage tracker efficiently operates even when the difference between the input and output voltages is minimal, enhancing system efficiency.
  • Fast Transient Response: The device is capable of quickly responding to changes in load or input voltage, maintaining output stability and preventing unwanted voltage fluctuations.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, contributing to the longevity and reliability of both the VT1115MF and the overall system.
  • Wide Operating Temperature Range: The device is designed to perform consistently across a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The VT1115MF can be utilized in a diverse array of applications where voltage tracking and regulation are critical. These include:

  • Power supply modules
  • Battery-powered devices
  • Data communication systems
  • Portable consumer electronics
  • Automotive electronics

This voltage tracker's compact form factor and robust feature set make it an excellent choice for designers looking to enhance the performance and stability of their power management systems. With Maxim Integrated's reputation for quality and reliability, the VT1115MF represents a top-tier component for any application demanding precise voltage tracking capabilities.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess