EN
  • EN
  • DE

MT6750V/CB

Part No MT6750V/CB
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832038-MT6750V/CB
Ultra Librarian 3D Model Ultra Librarian MT6750V/CB CAD Model

Description

The MediaTek MT6750V/CB is an octa-core processor designed for mid-range smartphones. It integrates an octa-core ARM Cortex-A53 CPU (4x Cortex-A53 at 1.5 GHz and 4x Cortex-A53 at 1.0 GHz), a Mali-T860 MP2 GPU, and a comprehensive suite of connectivity features. This SoC aims to deliver a balance between performance, power efficiency, and advanced features for a seamless mobile experience.

Applications

  • Mid-Range Smartphones
  • Tablets
  • Smart TVs

Features

  • Octa-Core Cortex-A53 CPU: Provides efficient processing for multitasking and demanding applications.
  • Mali-T860 MP2 GPU: Offers enhanced graphics performance for gaming and multimedia consumption.
  • 4G LTE Connectivity: Supports high-speed mobile data connectivity on various LTE bands.
  • Wi-Fi and Bluetooth: Enables wireless networking and connectivity to peripherals.
  • Full HD Display Support: Supports full high-definition (FHD) displays for crisp and vibrant visuals.
  • Advanced Camera Features: Supports advanced camera features such as dual-camera setups and image processing algorithms.
  • Low Power Consumption: Designed for optimal battery life in mobile devices.

Benefits

  • Smooth Multitasking: Delivers a seamless experience when running multiple applications simultaneously.
  • Enhanced Gaming Performance: Provides improved graphics performance for a more immersive gaming experience.
  • Fast Mobile Data: Enables quick downloads and streaming with 4G LTE support.
  • Wireless Connectivity: Provides convenient wireless networking and peripheral connections.
  • High-Quality Visuals: Supports FHD displays for crisp and vibrant visuals.
  • Advanced Camera Capabilities: Enables advanced camera features for capturing high-quality photos and videos.
  • Extended Battery Life: Optimizes power consumption for longer usage times.

Additional Details

The MT6750V/CB is manufactured using a 28nm process technology. It supports LPDDR3 memory and eMMC storage. MediaTek provides software drivers and SDKs for Android integration. The SoC includes security features to protect against unauthorized access and data breaches. Power management is optimized to reduce energy consumption during various usage scenarios. The integrated modem supports multiple LTE bands, ensuring compatibility with different mobile networks. Specific memory configurations and operating frequencies may vary depending on the device implementation. The MT6750V/CB is designed to meet industry standards for safety and electromagnetic compatibility.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess